Greenlee Textron, Inc. Hole Saw 645-1

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1
Hole Saw 645-1
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1 INCH DIAMETER
  • 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 33L-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details