Precision Cutting Tools, Inc. 1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE 0406T40206252

Description
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE
Datasheet
Description
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE - 0406T40206252 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE
0406T40206252
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE 0406T40206252
1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE

1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T40206252
Product Name 1/8 X 1/8 X 5/8 X 2 - 4FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-064 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details