Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE 0360T61007504.2B

Description
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE - 0360T61007504.2B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE
0360T61007504.2B
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE 0360T61007504.2B
5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE

5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0360T61007504.2B
Product Name 5/8 X 5/8 X 3/4 X 2-1/8 X 4 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-032 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details