MD-032 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-032
Description
Diameter (metric):
0.32mm
Flute Length (metric):
2.30mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.32mm
Flute Length (metric):
2.30mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-032
Diameter (metric):
0.32mm
Flute Length (metric):
2.30mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
| Diameter (metric): | 0.32mm |
| Flute Length (metric): | 2.30mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-032 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Bi-Metal
View Details
Diameter
0.512 inch (13.0 mm)
OAL
5.94 inch (151 mm)
Material
High Speed Steel; Hss
View Details
Superior Tool Service, Inc.
Product
Drill
Units
Fractional
Drill Type
Twist; Jobber
View Details
Product
Drill
Units
Fractional
Diameter
0.500 inch (12.7 mm)
View Details