Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE 0360T60806255.3B

Description
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE
Datasheet
Description
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE - 0360T60806255.3B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE
0360T60806255.3B
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE 0360T60806255.3B
1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE

1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0360T60806255.3B
Product Name 1/2 X 1/2 X 5/8 X 3-1/8 X 5 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-062 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details