Precision Cutting Tools, Inc. 1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE 0339T60825005

Description
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE
Datasheet
Description
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE - 0339T60825005 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE
0339T60825005
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE 0339T60825005
1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE

1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T60825005
Product Name 1/2 X 1/2 X 2-1/2 X 5 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-210 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details