MD-100 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-100
Description
Diameter (metric):
1.00mm
Flute Length (metric):
6.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.00mm
Flute Length (metric):
6.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-100
Diameter (metric):
1.00mm
Flute Length (metric):
6.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 1.00mm |
| Flute Length (metric): | 6.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-100 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Diameter
0.512 inch (13.0 mm)
OAL
5.94 inch (151 mm)
Material
High Speed Steel; Hss
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Screw Machine
Cutting Application
General Purpose
View Details
Product
Drill
Units
Fractional
Diameter
1.250 inch (31.7 mm)
View Details