Precision Cutting Tools, Inc. 3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE 0339T606100025

Description
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE
Datasheet
Description
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE - 0339T606100025 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE
0339T606100025
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE 0339T606100025
3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE

3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T606100025
Product Name 3/8 X 3/8 X 1 X 2-1/2 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-200 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details