Precision Cutting Tools, Inc. 5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE 0339T60512504

Description
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE
Datasheet
Description
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE - 0339T60512504 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE
0339T60512504
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE 0339T60512504
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE

5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T60512504
Product Name 5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-148 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details