Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE 0337T61007503

Description
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE - 0337T61007503 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
0337T61007503
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE 0337T61007503
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE

5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T61007503
Product Name 5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 16.00 inch (406 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details