Precision Cutting Tools, Inc. 1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE 0314T01626256

Description
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Datasheet
Description
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE - 0314T01626256 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
0314T01626256
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE 0314T01626256
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE

1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T01626256
Product Name 1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
2-5/8" (67mm) Bi-Metal Hole Saw - D180042 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers