Precision Cutting Tools, Inc. 1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE 0314T00820004

Description
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE
Datasheet
Description
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T00820004 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE
0314T00820004
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE 0314T00820004
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE

1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T00820004
Product Name 1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 4244119 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Auger Drill Bit - 53437 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details