Precision Cutting Tools, Inc. 3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH 0235T20605004.1

Description
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH
Datasheet
Description
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH - 0235T20605004.1 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH
0235T20605004.1
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH 0235T20605004.1
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH

3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T20605004.1
Product Name 3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details