Precision Cutting Tools, Inc. 1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE 0235T01615004B

Description
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE
Datasheet
Description
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T01615004B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE
0235T01615004B
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE 0235T01615004B
1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE

1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T01615004B
Product Name 1 X 1 X 1-1/2 X 4 - 2F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-135 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details