Precision Cutting Tools, Inc. 7/16 X 7/16 X 1-1/2 X 6- 2F RH BL 0235T00715006B

Description
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL
Datasheet
Description
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL - 0235T00715006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL
0235T00715006B
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL 0235T00715006B
7/16 X 7/16 X 1-1/2 X 6- 2F RH BL

7/16 X 7/16 X 1-1/2 X 6- 2F RH BL

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T00715006B
Product Name 7/16 X 7/16 X 1-1/2 X 6- 2F RH BL
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details