Environment One Corporation Open Wetwell Grinder Pump Station (7000 GPD) WH484

Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH484 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 7000 GPD. The WH483 has four grinder pumps and is available in several station heights. E/One's WH484 grinder pump station consists of four Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH484 can accommodate flows of up to 7000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet
Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH484 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 7000 GPD. The WH483 has four grinder pumps and is available in several station heights. E/One's WH484 grinder pump station consists of four Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH484 can accommodate flows of up to 7000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station (7000 GPD) - WH484 - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station (7000 GPD)
WH484
Open Wetwell Grinder Pump Station (7000 GPD) WH484
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH484 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 7000 GPD. The WH483 has four grinder pumps and is available in several station heights. E/One's WH484 grinder pump station consists of four Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH484 can accommodate flows of up to 7000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.

The new WH484 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 7000 GPD. The WH483 has four grinder pumps and is available in several station heights.

E/One's WH484 grinder pump station consists of four Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation.

The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH484 can accommodate flows of up to 7000 gallons per day.

Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number WH484
Product Name Open Wetwell Grinder Pump Station (7000 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.861 GPM (18.41 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
T6B3S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details