Environment One Corporation Open Wetwell Grinder Pump Station (3500 GPD) WH482

Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. The WH482 has two grinder pumps, but is available with up to four grinder pumps. E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The station comes with two grinder pumps, but is available with up to four grinder pumps. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH482 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet
Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. The WH482 has two grinder pumps, but is available with up to four grinder pumps. E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The station comes with two grinder pumps, but is available with up to four grinder pumps. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH482 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station (3500 GPD) - WH482 - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station (3500 GPD)
WH482
Open Wetwell Grinder Pump Station (3500 GPD) WH482
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. The WH482 has two grinder pumps, but is available with up to four grinder pumps. E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The station comes with two grinder pumps, but is available with up to four grinder pumps. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH482 can accommodate flows of up to 3500 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.

The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. The WH482 has two grinder pumps, but is available with up to four grinder pumps.

E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The station comes with two grinder pumps, but is available with up to four grinder pumps.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation.

The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 486 gallons provides ample storage. A single WH482 can accommodate flows of up to 3500 gallons per day.

Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number WH482
Product Name Open Wetwell Grinder Pump Station (3500 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 2.431 GPM (9.21 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details