Environment One Corporation Open Wetwell Grinder Pump Station Gatorgrinder

Description
The Gatorgrinder reduces all forms of sanitary waste to a non-clogging slurry and pumps it through a network of small-diameter pipes. Designed specifically for operation in warmer climates, the Gatorgrinder is an efficient, economic station for single-family homes. The Gatorgrinder grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder pump and plumbing. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is constructed of laminated fiberglass and is available in several depths to accommodate capacity and site requirements. Other tank sizes are available upon request. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.
Datasheet
Description
The Gatorgrinder reduces all forms of sanitary waste to a non-clogging slurry and pumps it through a network of small-diameter pipes. Designed specifically for operation in warmer climates, the Gatorgrinder is an efficient, economic station for single-family homes. The Gatorgrinder grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder pump and plumbing. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is constructed of laminated fiberglass and is available in several depths to accommodate capacity and site requirements. Other tank sizes are available upon request. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station - Gatorgrinder - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station
Gatorgrinder
Open Wetwell Grinder Pump Station Gatorgrinder
The Gatorgrinder reduces all forms of sanitary waste to a non-clogging slurry and pumps it through a network of small-diameter pipes. Designed specifically for operation in warmer climates, the Gatorgrinder is an efficient, economic station for single-family homes. The Gatorgrinder grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder pump and plumbing. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is constructed of laminated fiberglass and is available in several depths to accommodate capacity and site requirements. Other tank sizes are available upon request. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.

The Gatorgrinder reduces all forms of sanitary waste to a non-clogging slurry and pumps it through a network of small-diameter pipes. Designed specifically for operation in warmer climates, the Gatorgrinder is an efficient, economic station for single-family homes.

The Gatorgrinder grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder pump and plumbing.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements.

The tank is constructed of laminated fiberglass and is available in several depths to accommodate capacity and site requirements. Other tank sizes are available upon request.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.)

E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number Gatorgrinder
Product Name Open Wetwell Grinder Pump Station
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 15.000 GPM (56.82 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details