Environment One Corporation Duplex Grinder Pump Station (5000 GPD) DH272

Description
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH272 offers a high level of reliability and ruggedness. The DH272 grinder pump station consists of two pumps and tank. The grinder pumps, motor controls and level-sensing are integrated into compact units, easily removable for service. Solids are ground into fine particles that pass easily through the pumps, check valves and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connections can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant FRP and offers 275 gallons of capacity. A single DH272 can be used for six average, single-family homes, and up to 20 homes where codes allow and with consent of the factory. The DH272 can accommodate flows of 5000 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low and will vary with actual water consumption. E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.
Datasheet
Description
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH272 offers a high level of reliability and ruggedness. The DH272 grinder pump station consists of two pumps and tank. The grinder pumps, motor controls and level-sensing are integrated into compact units, easily removable for service. Solids are ground into fine particles that pass easily through the pumps, check valves and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connections can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant FRP and offers 275 gallons of capacity. A single DH272 can be used for six average, single-family homes, and up to 20 homes where codes allow and with consent of the factory. The DH272 can accommodate flows of 5000 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low and will vary with actual water consumption. E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Grinder Pump Station  (5000 GPD) - DH272 - Environment One Corporation
Niskayuna, NY, USA
Duplex Grinder Pump Station (5000 GPD)
DH272
Duplex Grinder Pump Station (5000 GPD) DH272
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH272 offers a high level of reliability and ruggedness. The DH272 grinder pump station consists of two pumps and tank. The grinder pumps, motor controls and level-sensing are integrated into compact units, easily removable for service. Solids are ground into fine particles that pass easily through the pumps, check valves and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connections can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant FRP and offers 275 gallons of capacity. A single DH272 can be used for six average, single-family homes, and up to 20 homes where codes allow and with consent of the factory. The DH272 can accommodate flows of 5000 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low and will vary with actual water consumption. E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.

The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes.

Featuring the E/One Extreme grinder pump, the DH272 offers a high level of reliability and ruggedness.

The DH272 grinder pump station consists of two pumps and tank. The grinder pumps, motor controls and level-sensing are integrated into compact units, easily removable for service.

Solids are ground into fine particles that pass easily through the pumps, check valves and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connections can be adapted to any piping materials that meet local code requirements.

The tank is made from tough, corrosion-resistant FRP and offers 275 gallons of capacity. A single DH272 can be used for six average, single-family homes, and up to 20 homes where codes allow and with consent of the factory. The DH272 can accommodate flows of 5000 gallons per day.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low and will vary with actual water consumption.

E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.

Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number DH272
Product Name Duplex Grinder Pump Station (5000 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.472 GPM (13.15 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details