Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAP SENSORS AND FEELER GAUGES
PRECISION BRAND PRODUCTS, INC.
09605 -- FEELER GAUGES
Precision Brand Products, Inc.
Feeler Gauges
09605
Description
METRIC STEEL FEELER STOCK 0.05MM pk 5
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
METRIC STEEL FEELER STOCK 0.05MM pk 5
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Feeler Gauges
1818123
Feeler Gauges
1818123
METRIC STEEL FEELER STOCK 0.05MM pk 5
METRIC STEEL FEELER STOCK 0.05MM pk 5
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gap Sensors and Feeler Gauges
Product Number
1818123
Product Name
Feeler Gauges
Gap Sensor / Feeler Gauge Type
Fixed Feeler Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Thread Presence Sensor
ThreadChecker
Specs
Measuring Technology
Eddy Current
View Details
Festo Corporation
Distance sensor
SOOE-MS-R-PNLK-T
Specs
Gap Sensor / Feeler Gauge Type
Gap Sensor
Measuring Range
0.1312 to 0.3281 ft (0.4000 to 1 dm)
Accuracy
0.0197 inch (0.5000 mm)
View Details
2
suppliers
RS Components, Ltd.
Feeler Gauges
1931787
Specs
Gap Sensor / Feeler Gauge Type
Fixed Feeler Gauge
Measuring Range
0.3511 ft (1.07 dm)
View Details
G.L. Huyett
Feeler Gauge
Specs
Gap Sensor / Feeler Gauge Type
Fixed Feeler Gauge
Measuring Technology
Mechanical
View Details