Precipart Micro Springs

Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)
Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

Suppliers

Company
Product
Description
Supplier Links
Micro Springs -  - Precipart
Farmingdale, NY, USA
Micro Springs
Micro Springs
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies.

WIRE SPRINGS

Micro Springs

  • Ø of wire from 0.03 mm
  • Ø of springs from 0.17 mm

Compression Springs

  • Ø of wire 0.03 – 2.0 mm
  • Ø of springs from 0.17 mm

Traction Springs and Tension Springs

  • Ø of wire 0.1 – 1.5 mm
  • Ø of springs from 0.4 mm

Torsion Springs and Deflection Springs

  • Ø of wire 0.1 mm – 1.5 mm
  • Ø of springs from 0.4 mm

Wire Forming Springs and Guide Wire Springs

  • Ø of wire 0.03 – 1.0 mm
  • Ø of springs from 0.17 mm

STAMPED AND BENT PARTS

Material thickness ranging from 0.02 mm – 1 mm

Materials:

  • Stainless steel
  • Precious Metals
  • Brass
  • Copper
  • Aluminum

Production and Tooling

  • Prototype through high volume production
  • Modern CAD/CAM systems used to develop and design tools
  • Coiling and Micro slide machines
  • CNC controlled stamping machines
  • Automated handling systems facilitate the operation “around the clock”
  • Ultra-precise master gauges for highest degree of precision
  • Through automatic and progressive dies (presses up to 40 tons)
Supplier's Site

Technical Specifications

  Precipart
Product Category Compression Springs
Product Name Micro Springs
Material Stainless Steel (optional feature); Copper Base Alloy (optional feature); Brass (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Springs with Shim End Stainless steel 304 - L200-H4 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
3mm Outside diameter, 6.5mm Free Length, Helical Compression Spring - S78CSYM030050006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Wave Spring - CM06-L9 - Smalley
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
End Configuration Closed (squared) ends
Coil Shape Straight
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details