Preci-Dip SA Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure 90023-AS

Description
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.177" (4.50mm) Minimum Working Height: 0.122" (3.10mm) Pad Layout Dimension: Circular - 0.072" (1.83mm) Plunger Size: 0.042" (1.07mm) Dia
Request a Quote Datasheet
Description
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.177" (4.50mm) Minimum Working Height: 0.122" (3.10mm) Pad Layout Dimension: Circular - 0.072" (1.83mm) Plunger Size: 0.042" (1.07mm) Dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure - 90023-AS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
90023-AS
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure 90023-AS
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.177" (4.50mm) Minimum Working Height: 0.122" (3.10mm) Pad Layout Dimension: Circular - 0.072" (1.83mm) Plunger Size: 0.042" (1.07mm) Dia

Manufacturer: Preci-Dip
Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package: Bulk
Product Status: Active
Contact Type: Sleeve & Plunger (Pogo Pins)
Mounting Type: Surface Mount
Maximum Working Height: 0.177" (4.50mm)
Minimum Working Height: 0.122" (3.10mm)
Pad Layout Dimension: Circular - 0.072" (1.83mm)
Plunger Size: 0.042" (1.07mm) Dia

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 90023-AS
Product Name Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Shape / Form Stamping
Unlock Full Specs
to access all available technical data

Similar Products