CONN HEADER R/A 21POS 2.54MM
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 894-80-021-20-001101 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Termination | Solder |
| Mounting | Through Hole, Right Angle |