Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Part Status: Obsolete
Termination: Solder
Length - Overall: 0.543" (13.80mm)
Flange Diameter: 0.072" (1.83mm)
Socket Depth: 0.160" (4.06mm)
Contact Material: Phosphor Bronze
Contact Finish: Tin
Packaging: Bulk
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |