PPG Industries, Inc. PPG Semco 220550, 440 Nozzle 0.25 in 220550

Description
PPG Semco 220550 440 Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 4 in length.
Request a Quote
Description
PPG Semco 220550 440 Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 4 in length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PPG Semco 220550, 440 Nozzle 0.25 in - 220550 - Ellsworth Adhesives
Germantown, WI, USA
PPG Semco 220550, 440 Nozzle 0.25 in
220550
PPG Semco 220550, 440 Nozzle 0.25 in 220550
PPG Semco 220550 440 Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 4 in length.

PPG Semco 220550 440 Nozzle is a precision molded, disposable nozzle that has a 1/8 in orifice and 1/4 in NPT male thread to fit Semco disposable cartridges. Semco components are recommended for use with other Semco parts only. 0.25 in, 4 in length.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number 220550
Product Name PPG Semco 220550, 440 Nozzle 0.25 in
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details