Coilcraft, Inc. Midspan PoE Plus Magnetics for 30 W Applications FA2536-AL FA2536-ALD

Description
Developed for PoE Plus applications to meet the IEEE 802.3at (PoE+) standard Exceeds the return loss requirements of Gbit Ethernet Designed for 2-line systems 350 µH minimum at 20 mA offset current at 25°C Can handle 22.5 mA minimum dc offset at 85°C. Typical temperature rise: 7°C with 800 mA; 10°C with 1000 mA dc current applied.
Request a Quote
Description
Developed for PoE Plus applications to meet the IEEE 802.3at (PoE+) standard Exceeds the return loss requirements of Gbit Ethernet Designed for 2-line systems 350 µH minimum at 20 mA offset current at 25°C Can handle 22.5 mA minimum dc offset at 85°C. Typical temperature rise: 7°C with 800 mA; 10°C with 1000 mA dc current applied.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FA2536-AL and FA2536-ALD are mid-span PoE Plus magnetics designed for 30 W Power over Ethernet applications in 2-line systems. The device maintains a minimum inductance of 350 µH up to 20 mA at +85°C ambient and meets the IEEE 802.3at return loss requirements, exceeding 18 dB from 1 MHz to 40 MHz, 16 dB at 50 MHz, 12 dB at 80 MHz, and 10 dB at 100 MHz. Operating temperature ranges from −40°C to +85°C. It is packaged in a 13-inch machine-ready reel (D code) or less-than-full-reel format (B code), with a recommended land pattern and tin-silver-copper terminations. Weight is 1.56 g.

Datasheet Summary
Powered by GS/AI

The FA2536-AL and FA2536-ALD are mid-span PoE Plus magnetics designed for 30 W Power over Ethernet applications in 2-line systems. The device maintains a minimum inductance of 350 µH up to 20 mA at +85°C ambient and meets the IEEE 802.3at return loss requirements, exceeding 18 dB from 1 MHz to 40 MHz, 16 dB at 50 MHz, 12 dB at 80 MHz, and 10 dB at 100 MHz. Operating temperature ranges from −40°C to +85°C. It is packaged in a 13-inch machine-ready reel (D code) or less-than-full-reel format (B code), with a recommended land pattern and tin-silver-copper terminations. Weight is 1.56 g.

Suppliers

Company
Product
Description
Supplier Links
Midspan PoE Plus Magnetics for 30 W Applications - FA2536-AL FA2536-ALD - Coilcraft, Inc.
Cary, IL, USA
Midspan PoE Plus Magnetics for 30 W Applications
FA2536-AL FA2536-ALD
Midspan PoE Plus Magnetics for 30 W Applications FA2536-AL FA2536-ALD
Developed for PoE Plus applications to meet the IEEE 802.3at (PoE+) standard Exceeds the return loss requirements of Gbit Ethernet Designed for 2-line systems 350 µH minimum at 20 mA offset current at 25°C Can handle 22.5 mA minimum dc offset at 85°C. Typical temperature rise: 7°C with 800 mA; 10°C with 1000 mA dc current applied.
  • Developed for PoE Plus applications to meet the IEEE 802.3at (PoE+) standard
  • Exceeds the return loss requirements of Gbit Ethernet
  • Designed for 2-line systems
  • 350 µH minimum at 20 mA offset current at 25°C
  • Can handle 22.5 mA minimum dc offset at 85°C.
  • Typical temperature rise: 7°C with 800 mA; 10°C with 1000 mA dc current applied.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FA2536-AL FA2536-ALD
Product Name Midspan PoE Plus Magnetics for 30 W Applications
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HPH4-0140 HPH4-0140LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-103B LPR4012-103BMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-120M2SL FCT1-120M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP4 Series Hexa-Path Magnetics - HP4-1150 HP4-1150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details