POWERSONIC INDUSTRIES, INC.
PS-610 -- BATTERY PRODUCTS - BATTERIES RECHARGEABLE (SECONDARY)
Powersonic Industries, Inc.
Battery Products - Batteries Rechargeable (Secondary)
PS-610
Description
BATTERY LEAD ACID 6V 1AH
Description
BATTERY LEAD ACID 6V 1AH
Suppliers
Battery Products - Batteries Rechargeable (Secondary)
PS-610
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
PS-610 |
|
Product Name
|
Battery Products - Batteries Rechargeable (Secondary) |
|
Primary Batteries
|
Sealed Lead Acid (SLA, VRLA)
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Voltage
48 volts
Capacity
630 ampere-hr
Width / Diameter
32.25 inch (819 mm)
View Details