PowerPax UK, Ltd. Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2; Connector To Connector Powerpax C3703

Description
PWR CORD, 2.1MM DC PLUG-SOCKET, 12.2"; Connector to Connector:2x 2.1mm DC Power Plug to 2.1mm DC Power Socket; Cable Length - Imperial:12.2"; Cable Length - Metric:310mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PWR CORD, 2.1MM DC PLUG-SOCKET, 12.2"; Connector to Connector:2x 2.1mm DC Power Plug to 2.1mm DC Power Socket; Cable Length - Imperial:12.2"; Cable Length - Metric:310mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2; Connector To Connector Powerpax - 25AH7906 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2; Connector To Connector Powerpax
25AH7906
Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2; Connector To Connector Powerpax 25AH7906
PWR CORD, 2.1MM DC PLUG-SOCKET, 12.2"; Connector to Connector:2x 2.1mm DC Power Plug to 2.1mm DC Power Socket; Cable Length - Imperial:12.2"; Cable Length - Metric:310mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PWR CORD, 2.1MM DC PLUG-SOCKET, 12.2"; Connector to Connector:2x 2.1mm DC Power Plug to 2.1mm DC Power Socket; Cable Length - Imperial:12.2"; Cable Length - Metric:310mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 25AH7906
Product Name Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2; Connector To Connector Powerpax
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details