PowerPax UK, Ltd. 12V 5A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax 28-18205

Description
12V 5A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:
Datasheet
Description
12V 5A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 5A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax - 55X0068 - Newark, An Avnet Company
Chicago, IL, United States
12V 5A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax
55X0068
12V 5A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax 55X0068
12V 5A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:

12V 5A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55X0068
Product Name 12V 5A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2215-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers