Powerex, Inc. Thyristor, Scr, 4Ka, 2.6Kv, Tds; Scr Module Type Powerex TDS4264002DH

Description
THYRISTOR, SCR, 4KA, 2.6KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 4KA, 2.6KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 4Ka, 2.6Kv, Tds; Scr Module Type Powerex - 79R2810 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 4Ka, 2.6Kv, Tds; Scr Module Type Powerex
79R2810
Thyristor, Scr, 4Ka, 2.6Kv, Tds; Scr Module Type Powerex 79R2810
THYRISTOR, SCR, 4KA, 2.6KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

THYRISTOR, SCR, 4KA, 2.6KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 79R2810
Product Name Thyristor, Scr, 4Ka, 2.6Kv, Tds; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details