Powerex, Inc. Thyristor, Scr, 3.3Ka, 3Kv, Tdk; Scr Module Type Powerex TDK4303302DH

Description
THYRISTOR, SCR, 3.3KA, 3KV, TDK; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:100mA; Average Forward Current:3.3kA; On State RMS Current:6.126kA; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, SCR, 3.3KA, 3KV, TDK; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:100mA; Average Forward Current:3.3kA; On State RMS Current:6.126kA; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 3.3Ka, 3Kv, Tdk; Scr Module Type Powerex - 30M6180 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 3.3Ka, 3Kv, Tdk; Scr Module Type Powerex
30M6180
Thyristor, Scr, 3.3Ka, 3Kv, Tdk; Scr Module Type Powerex 30M6180
THYRISTOR, SCR, 3.3KA, 3KV, TDK; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:100mA; Average Forward Current:3.3kA; On State RMS Current:6.126kA; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

THYRISTOR, SCR, 3.3KA, 3KV, TDK; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:100mA; Average Forward Current:3.3kA; On State RMS Current:6.126kA; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 30M6180
Product Name Thyristor, Scr, 3.3Ka, 3Kv, Tdk; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT104N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
M50 Series High Surge Current Rectifiers - M5010044 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details