THYRISTOR, SCR, 400A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:400A; On State RMS Current:628A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thyristors |
| Product Number | 09B4238 |
| Product Name | Thyristor, Scr, 400A, 600V, To-200Ab; Scr Module Type Powerex |
| Thyristor Type | SCR |