Powerex, Inc. Scr Thyristor, 650A, 1.2Kv, T 7H; Scr Module Type Powerex T7S0126504DN

Description
SCR THYRISTOR, 650A, 1.2KV, T 7H; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 650A, 1.2KV, T 7H; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 650A, 1.2Kv, T 7H; Scr Module Type Powerex - 32H6681 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 650A, 1.2Kv, T 7H; Scr Module Type Powerex
32H6681
Scr Thyristor, 650A, 1.2Kv, T 7H; Scr Module Type Powerex 32H6681
SCR THYRISTOR, 650A, 1.2KV, T 7H; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 650A, 1.2KV, T 7H; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H6681
Product Name Scr Thyristor, 650A, 1.2Kv, T 7H; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Thyristors - 349384 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details