Powerex, Inc. Thyristor, Scr, 650A, 1.6Kv, To-200Ab; Scr Module Type Powerex T7H8166504DN

Description
THYRISTOR, SCR, 650A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 650A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 650A, 1.6Kv, To-200Ab; Scr Module Type Powerex - 14N7687 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 650A, 1.6Kv, To-200Ab; Scr Module Type Powerex
14N7687
Thyristor, Scr, 650A, 1.6Kv, To-200Ab; Scr Module Type Powerex 14N7687
THYRISTOR, SCR, 650A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 650A, 1.6KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T7H8166504DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T7H8166504DN
Discrete Semiconductor Products - Thyristors - SCRs - Modules T7H8166504DN
SCR PHASE CTRL MOD 1600V 650A

SCR PHASE CTRL MOD 1600V 650A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 14N7687 T7H8166504DN
Product Name Thyristor, Scr, 650A, 1.6Kv, To-200Ab; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-200 Variation
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B534SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N35TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details