Powerex, Inc. Thyristor; Scr Module Type Powerex T500068004AQ

Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Scr Module Type Powerex - 30T5986 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Scr Module Type Powerex
30T5986
Thyristor; Scr Module Type Powerex 30T5986
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°C RoHS Compliant: Yes

THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 30T5986
Product Name Thyristor; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - IRKT26-06 - 724088-IRKT26-06 - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFD16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details