Powerex, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single RA202825XX

Description
Win Source Part Number: 1108501-RA202825XX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2800 V Current - Average Rectified (Io): 2500A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3000 A Reverse Recovery Time (trr): 25 µs Current - Reverse Leakage @ Vr: 200 mA @ 2800 V Mounting Type: Chassis Mount Package / Case: DO-200AD Supplier Device Package: Pow-R-Disc ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc. Base Product Number: RA202825
Request a Quote Datasheet
Description
Win Source Part Number: 1108501-RA202825XX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2800 V Current - Average Rectified (Io): 2500A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3000 A Reverse Recovery Time (trr): 25 µs Current - Reverse Leakage @ Vr: 200 mA @ 2800 V Mounting Type: Chassis Mount Package / Case: DO-200AD Supplier Device Package: Pow-R-Disc ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc. Base Product Number: RA202825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1108501-RA202825XX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1108501-RA202825XX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1108501-RA202825XX
Win Source Part Number: 1108501-RA202825XX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2800 V Current - Average Rectified (Io): 2500A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3000 A Reverse Recovery Time (trr): 25 µs Current - Reverse Leakage @ Vr: 200 mA @ 2800 V Mounting Type: Chassis Mount Package / Case: DO-200AD Supplier Device Package: Pow-R-Disc ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Powerex Inc. Base Product Number: RA202825

Win Source Part Number: 1108501-RA202825XX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2800 V
Current - Average Rectified (Io): 2500A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3000 A
Reverse Recovery Time (trr): 25 µs
Current - Reverse Leakage @ Vr: 200 mA @ 2800 V
Mounting Type: Chassis Mount
Package / Case: DO-200AD
Supplier Device Package: Pow-R-Disc
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Powerex Inc.
Base Product Number: RA202825

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1108501-RA202825XX
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DMJ3944-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers