Win Source Part Number: 1379621-R6200840XXOO
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-200AA, A-PUK
Supplier Device Package: DO-200AA, R62
Base Product Number: R6200840
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 400A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 800 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 9 µs
Current - Reverse Leakage @ Vr: 50 mA @ 800 V
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1379621-R6200840XXOO |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| VF | 1.5 volts |