Powerex, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes R6200430XXOO

Description
Win Source Part Number: 1379615-R6200430XXOO Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Package: Bulk Product Status: Active Package / Case: DO-200AA, A-PUK Supplier Device Package: DO-200AA, R62 Base Product Number: R6200430 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 6 µs Current - Reverse Leakage @ Vr: 50 mA @ 400 V
Request a Quote Datasheet
Description
Win Source Part Number: 1379615-R6200430XXOO Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Package: Bulk Product Status: Active Package / Case: DO-200AA, A-PUK Supplier Device Package: DO-200AA, R62 Base Product Number: R6200430 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 6 µs Current - Reverse Leakage @ Vr: 50 mA @ 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379615-R6200430XXOO - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379615-R6200430XXOO
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379615-R6200430XXOO
Win Source Part Number: 1379615-R6200430XXOO Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Powerex Inc. Package: Bulk Product Status: Active Package / Case: DO-200AA, A-PUK Supplier Device Package: DO-200AA, R62 Base Product Number: R6200430 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 6 µs Current - Reverse Leakage @ Vr: 50 mA @ 400 V

Win Source Part Number: 1379615-R6200430XXOO
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-200AA, A-PUK
Supplier Device Package: DO-200AA, R62
Base Product Number: R6200430
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 6 µs
Current - Reverse Leakage @ Vr: 50 mA @ 400 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1379615-R6200430XXOO
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 13 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF Diodes - 863-2160-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type RF Diodes
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details