IGBT MODULE 4500V 60A
IGBT, MODULE, 3V, 60A; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:3V; Power Dissipation:4.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV; Product Range:- RoHS Compliant: No
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | QIS4506002 | 66K7130 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | Igbt, Module, 3V, 60A; Continuous Collector Current Powerex |
| Packing Method | Bulk; Bulk |