IGBT MODULE, NPN, 1.7KV, 900A; Continuous Collector Current:900A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.7kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 43Y3580 |
| Product Name | Igbt Module, Npn, 1.7Kv, 900A; Continuous Collector Current Powerex |
| TJ | ? to 150 C (? to 302 F) |