IGBT MODULE, NPN, 1.7KV, 600A; Continuous Collector Current:600A; Collector Emitter Saturation Voltage:2V; Power Dissipation:4.66kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.7kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 43Y3579 |
| Product Name | Igbt Module, Npn, 1.7Kv, 600A; Continuous Collector Current Powerex |
| PD | 4.66E6 milliwatts |