Powerex, Inc. Igbt Module, Dual, 4.5Kv, 150A; Continuous Collector Current Powerex QID4515002

Description
IGBT MODULE, DUAL, 4.5KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:3.8V; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV RoHS Compliant: No
Description
IGBT MODULE, DUAL, 4.5KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:3.8V; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Dual, 4.5Kv, 150A; Continuous Collector Current Powerex - 90W9552 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Dual, 4.5Kv, 150A; Continuous Collector Current Powerex
90W9552
Igbt Module, Dual, 4.5Kv, 150A; Continuous Collector Current Powerex 90W9552
IGBT MODULE, DUAL, 4.5KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:3.8V; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV RoHS Compliant: No

IGBT MODULE, DUAL, 4.5KV, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:3.8V; Power Dissipation:1.5kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 90W9552
Product Name Igbt Module, Dual, 4.5Kv, 150A; Continuous Collector Current Powerex
PD 1.50E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB50N60FWG - 929130-NGTB50N60FWG - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247
Features IGBT Trench 600 V 100 A 223 W Through Hole TO-247
View Details
IGBTs - 5053166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
Igbt, Module, Six N Channel, 600V, 30A; Continuous Collector Current Fuji Electric - 76R7177 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 120000 milliwatts
TJ ? to 150 C (? to 302 F)
View Details
2 suppliers