IGBT, MODULE, 3.5V, 150A; Continuous Collector Current:150A; Collector Emitter Saturation Voltage:3.5V; Power Dissipation:1.44kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:4.5kV RoHS Compliant: No
IGBT MOD 4500V 150A 1440W
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 79R2564 | QID4515001 |
| Product Name | Igbt, Module, 3.5V, 150A; Continuous Collector Current Powerex | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 1.44E6 milliwatts |