The QID1240SA1 is a dual silicon/silicon carbide hybrid IGBT module rated for 400 amperes and 1200 volts, designed for switching applications up to 20 kHz. It features an isolated aluminum nitride baseplate, super-fast recovery silicon carbide Schottky diodes, and a maximum junction temperature of 175°C. The module weighs 270 grams and is mounted with M6 screws at a torque of 5 Nm. It has an isolation voltage of 3500 volts, a thermal resistance from junction to case of 0.04°C/W per IGBT, and includes an NTC thermistor with a resistance of 5.00 kΩ at 25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | QID1240SA1 |
| Product Name | Silicon Carbide/Silicon Hybrid Modules |
| Transistor Technology / Material | Silicon Carbide |