IGBT MODULE, DUAL NPN, 6.3KV, 85A; Continuous Collector Current:85A; Collector Emitter Saturation Voltage:3.8V; Power Dissipation:1.1kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:6.3kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 43Y3571 |
| Product Name | Igbt Module, Dual Npn, 6.3Kv, 85A; Continuous Collector Current Powerex |
| PD | 1.10E6 milliwatts |