Manufacturer: Powerex Inc.
Win Source Part Number: 759797-PSS20S92F6-AG
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 1500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Package: 25-PowerDIP Module (1.134", 28.80mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
"Power Driver Module IGBT 3 Phase 600V 20A 25-PowerDIP Module (1.134"", 28.80mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 759797-PSS20S92F6-AG | 835-1159-ND |
| Product Name | Electronic Surplus - PSS20S92F6-AG | Power Driver Modules |