Powerex, Inc. Power Drivers - Modules - PSS20S71F6 PSS20S71F6

Description
Manufacturer: Powerex Inc. Win Source Part Number: 847186-PSS20S71F6 Features: Power Driver Module 600 V 20 A Package: Tube Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 847186-PSS20S71F6 Features: Power Driver Module 600 V 20 A Package: Tube Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PSS20S71F6 - 847186-PSS20S71F6 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PSS20S71F6
847186-PSS20S71F6
Power Drivers - Modules - PSS20S71F6 847186-PSS20S71F6
Manufacturer: Powerex Inc. Win Source Part Number: 847186-PSS20S71F6 Features: Power Driver Module 600 V 20 A Package: Tube Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 847186-PSS20S71F6
Features: Power Driver Module 600 V 20 A
Package: Tube
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 847186-PSS20S71F6
Product Name Power Drivers - Modules - PSS20S71F6
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
 - 74LV1T125GVH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details