Powerex, Inc. Power Drivers - Modules - PS22053 PS22053

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239440-PS22053 Series: Intellimod Type: IGBT Package: 28-PowerDIP Module (1.882", 47.80mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Family Name: PS22053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: February 01, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1239440-PS22053 Series: Intellimod Type: IGBT Package: 28-PowerDIP Module (1.882", 47.80mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Family Name: PS22053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: February 01, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS22053 - 1239440-PS22053 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS22053
1239440-PS22053
Power Drivers - Modules - PS22053 1239440-PS22053
Manufacturer: Powerex Inc. Win Source Part Number: 1239440-PS22053 Series: Intellimod Type: IGBT Package: 28-PowerDIP Module (1.882", 47.80mm) Voltage: 1200V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Family Name: PS22053 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.pwrx.com RoHS State: Request Verification Introduction Date: February 01, 2005 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 1239440-PS22053
Series: Intellimod
Type: IGBT
Package: 28-PowerDIP Module (1.882", 47.80mm)
Voltage: 1200V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500VDC
Family Name: PS22053
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.pwrx.com
RoHS State: Request Verification
Introduction Date: February 01, 2005
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1239440-PS22053
Product Name Power Drivers - Modules - PS22053
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8300UDRGERCT-ND - DigiKey
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Noninverting
Output Current 1.5 amps
View Details
3 suppliers
 - 74AHCT244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details