Powerex, Inc. Power Drivers - Modules - PS21A79 PS21A79

Description
Manufacturer: Powerex Inc. Win Source Part Number: 042218-PS21A79 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Family Name: PS21A79 Categories: Discrete Semiconductor Products Status: Active Dimension: 42-PowerDip Module (1.404", 35.67mm) Introduction Date: August 12, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 042218-PS21A79 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Family Name: PS21A79 Categories: Discrete Semiconductor Products Status: Active Dimension: 42-PowerDip Module (1.404", 35.67mm) Introduction Date: August 12, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21A79 - 042218-PS21A79 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21A79
042218-PS21A79
Power Drivers - Modules - PS21A79 042218-PS21A79
Manufacturer: Powerex Inc. Win Source Part Number: 042218-PS21A79 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 50A Isolation Voltage: 2500VDC Family Name: PS21A79 Categories: Discrete Semiconductor Products Status: Active Dimension: 42-PowerDip Module (1.404", 35.67mm) Introduction Date: August 12, 2009 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 042218-PS21A79
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 50A
Isolation Voltage: 2500VDC
Family Name: PS21A79
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 42-PowerDip Module (1.404", 35.67mm)
Introduction Date: August 12, 2009
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 042218-PS21A79
Product Name Power Drivers - Modules - PS21A79
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DS3650N - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR421PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details