Powerex, Inc. Intelligent Power Module, 600V, 30A, Dip; Continuous Collector Current Powerex PS21997-4

Description
INTELLIGENT POWER MODULE, 600V, 30A, DIP; Continuous Collector Current:30A; Power Dissipation:47.6W; Operating Temperature Max:125°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Description
INTELLIGENT POWER MODULE, 600V, 30A, DIP; Continuous Collector Current:30A; Power Dissipation:47.6W; Operating Temperature Max:125°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module, 600V, 30A, Dip; Continuous Collector Current Powerex - 48M7585 - Newark, An Avnet Company
Chicago, IL, United States
Intelligent Power Module, 600V, 30A, Dip; Continuous Collector Current Powerex
48M7585
Intelligent Power Module, 600V, 30A, Dip; Continuous Collector Current Powerex 48M7585
INTELLIGENT POWER MODULE, 600V, 30A, DIP; Continuous Collector Current:30A; Power Dissipation:47.6W; Operating Temperature Max:125°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

INTELLIGENT POWER MODULE, 600V, 30A, DIP; Continuous Collector Current:30A; Power Dissipation:47.6W; Operating Temperature Max:125°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 48M7585
Product Name Intelligent Power Module, 600V, 30A, Dip; Continuous Collector Current Powerex
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 154964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details